The B29AV is a subminiature, process-sealed, antistatic toggle switch designed for logic-level applications, featuring a carbon-impregnated bushing and support bracket to prevent static discharge. It has a .100" x .100" (2.54mm x 2.54mm) terminal spacing and gold-plated phosphor bronze contacts. The switch operates with a 26° angle of throw and supports a maximum resistive load of 0.4VA at 28V AC/DC. It is rated for 50,000 electrical operations and 100,000 mechanical operations for ON-NONE-ON or ON-OFF-ON circuits, with an operating temperature range of -30°C to +85°C. The case is made of glass fiber reinforced polyamide, with epoxy-sealed terminals to prevent flux contamination. It complies with UL94V-0 flammability standards. The series includes a .248" (6.3mm) bat paddle and an ON-OFF-ON circuit configuration.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8774 |
| Product Name | Process Sealed Subminiature Antistatic Toggle Nkk Switches |
| Features | Sealed Relay |