B22AV is a double-pole, vertical printed circuit board mounted subminiature antistatic toggle switch with a 26° angle of throw, designed for logic-level applications. It features a sealed body with epoxy-sealed terminals, carbon-impregnated bushing for static discharge protection, and gold-plated phosphor bronze contacts. The switch has a terminal spacing of 2.54 mm, operates within a temperature range of -30°C to +85°C, and is rated for 50,000 electrical operations. Mounting dimensions include a 2.6 mm diameter actuator stem, 8.8 mm body width, and 18.9 mm overall length. The contact mechanism provides nonshorting (break-before-make) timing and meets UL94V-0 flammability standards. It is not UL or CSA certified.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8694 |
| Product Name | Process Sealed Subminiature Antistatic Toggle Nkk Switches |
| Features | Sealed Relay |