The B15AV is a subminiature, antisatic toggle switch designed for logic-level applications, featuring a sealed body with epoxy-terminal protection to prevent contamination. It has a .100" x .100" (2.54mm x 2.54mm) terminal spacing, conforms to standard PCB grid layouts, and uses an STC contact mechanism for smooth detent actuation and high reliability. The switch includes a carbon-impregnated bushing and support bracket to dissipate static discharge. It is rated for 0.4VA maximum at 28V AC/DC, with 50 milliohms maximum contact resistance and 500 megohms minimum insulation resistance. Operating temperature ranges from -30°C to +85°C. The actuator is a .394" (10.0mm) flat paddle with a 26° throw. The switch is nonshorting and rated for 50,000 electrical operations. It is UL94V-0 rated for flammability. The part is designed for PCB mounting and does not include a threaded bushing or panel seal. It is not UL or CSA certified.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8637 |
| Product Name | Process Sealed Subminiature Antistatic Toggle Nkk Switches |
| Features | Sealed Relay |