NKK Switches Switch Cap, Ab/bb/fb/m2B/mb24 Pushbutton Switch; For Use With Nkk Switches AT475A

Description
SWITCH CAP, AB/BB/FB/M2B/MB24 PUSHBUTTON SWITCH; For Use With:NKK AB, BB, FB, M2B & MB24 Series Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH CAP, AB/BB/FB/M2B/MB24 PUSHBUTTON SWITCH; For Use With:NKK AB, BB, FB, M2B & MB24 Series Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Cap, Ab/bb/fb/m2B/mb24 Pushbutton Switch; For Use With Nkk Switches - 09X7737 - Newark, An Avnet Company
Chicago, IL, United States
Switch Cap, Ab/bb/fb/m2B/mb24 Pushbutton Switch; For Use With Nkk Switches
09X7737
Switch Cap, Ab/bb/fb/m2B/mb24 Pushbutton Switch; For Use With Nkk Switches 09X7737
SWITCH CAP, AB/BB/FB/M2B/MB24 PUSHBUTTON SWITCH; For Use With:NKK AB, BB, FB, M2B & MB24 Series Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:- RoHS Compliant: Yes

SWITCH CAP, AB/BB/FB/M2B/MB24 PUSHBUTTON SWITCH; For Use With:NKK AB, BB, FB, M2B & MB24 Series Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09X7737
Product Name Switch Cap, Ab/bb/fb/m2B/mb24 Pushbutton Switch; For Use With Nkk Switches
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details