NKK Switches Hardware AT442E

Description
PUSHBUTTON CAP
Request a Quote Datasheet
Description
PUSHBUTTON CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - AT442E - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
AT442E
Hardware AT442E
PUSHBUTTON CAP

PUSHBUTTON CAP

Buy Now
Switch Cap, Db/eb/m2B/mb20&25 Pushbutton Switch; For Use With Nkk Switches - 09X7666 - Newark, An Avnet Company
Chicago, IL, United States
Switch Cap, Db/eb/m2B/mb20&25 Pushbutton Switch; For Use With Nkk Switches
09X7666
Switch Cap, Db/eb/m2B/mb20&25 Pushbutton Switch; For Use With Nkk Switches 09X7666
SWITCH CAP, DB/EB/M2B/MB20&25 PUSHBUTTON SWITCH; For Use With:NKK DB, EB, M2B, MB20 & MB25 Series Miniature Pushbutton Switches; Actuator / Cap Colour:Yellow; Product Range:- RoHS Compliant: Yes

SWITCH CAP, DB/EB/M2B/MB20&25 PUSHBUTTON SWITCH; For Use With:NKK DB, EB, M2B, MB20 & MB25 Series Miniature Pushbutton Switches; Actuator / Cap Colour:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number AT442E 09X7666
Product Name Hardware Switch Cap, Db/eb/m2B/mb20&25 Pushbutton Switch; For Use With Nkk Switches
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 60048193 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details