NKK Switches Paddle Cap, M/p Rocker Switch; For Use With Nkk Switches AT4157C

Description
PADDLE CAP, M/P ROCKER SWITCH; For Use With:NKK M & P Series Miniature & Standard Rocker Switches; Actuator / Cap Colour:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PADDLE CAP, M/P ROCKER SWITCH; For Use With:NKK M & P Series Miniature & Standard Rocker Switches; Actuator / Cap Colour:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Paddle Cap, M/p Rocker Switch; For Use With Nkk Switches - 09X7548 - Newark, An Avnet Company
Chicago, IL, United States
Paddle Cap, M/p Rocker Switch; For Use With Nkk Switches
09X7548
Paddle Cap, M/p Rocker Switch; For Use With Nkk Switches 09X7548
PADDLE CAP, M/P ROCKER SWITCH; For Use With:NKK M & P Series Miniature & Standard Rocker Switches; Actuator / Cap Colour:Red; Product Range:- RoHS Compliant: Yes

PADDLE CAP, M/P ROCKER SWITCH; For Use With:NKK M & P Series Miniature & Standard Rocker Switches; Actuator / Cap Colour:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09X7548
Product Name Paddle Cap, M/p Rocker Switch; For Use With Nkk Switches
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitor - 101C134T040CF1D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details