The Subminiature Slide Nkk Switches, part number 09X6762, are designed for low-voltage, low-current logic-level applications. They feature a maximum electrical capacity of 0.4VA at 28V AC/DC and a contact resistance of 50 milliohms maximum. The switches have a mechanical and electrical life of at least 50,000 operations, with a nominal operating force of 2.55N. The actuator is made from glass fiber reinforced polyamide, while the upper and lower case housings are constructed from carbon blended polyacetal and glass fiber reinforced polyamide, respectively. The movable contacts are phosphor bronze with gold plating, ensuring reliable performance. The switches are rated for an operating temperature range of -30°C to +85°C and can withstand humidity levels of 90-95% for extended periods. These switches utilize a nonshorting contact timing mechanism and have a total travel of 0.098 inches (2.5mm), with pretravel and overtravel measurements of 0.082 inches (2.1mm) and 0.016 inches (0.4mm), respectively. The design includes features to prevent static discharge and contamination, making them suitable for various applications. The terminal spacing conforms to standard PCB grid spacing of 0.100 inches (2.54mm).
SUBMINIATURE SLIDE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X6762 |
| Product Name | Subminiature Slide Nkk Switches |