The AS22AH is a double-pole, double-throw subminiature slide switch with a .098" (2.5mm) long actuator and right-angle PCB terminals. It features a nonshorting contact mechanism, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance at 500V DC. The switch operates at logic-level signals up to 0.4VA at 28V AC/DC and is rated for 50,000 mechanical and electrical operations. The actuator is formed from glass fiber reinforced polyamide, the housing uses antistatic carbon-blended polyacetal, and contacts are gold-plated phosphor bronze and brass. Terminal spacing conforms to a .100" (2.54mm) grid. Operating temperature ranges from -30°C to +85°C. The switch is not UL or CSA certified and is intended for low-voltage, low-current logic circuits.
SUBMINIATURE SLIDE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X6743 |
| Product Name | Subminiature Slide Nkk Switches |