The AS12BH is a subminiature slide switch from the AS series, designed for low-voltage logic-level applications. It has a single-pole, double-throw (SPDT) ON-NONE-ON circuit with a .098" (2.5mm) long actuator and right-angle PCB terminals. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. Mechanical and electrical life is 50,000 operations minimum. Total travel is .098" (2.5mm), with .082" pretravel and .016" overtravel. The actuator is glass fiber reinforced polyamide, the housing is carbon blended polyacetal for ESD protection, and contacts are gold-plated. Terminals follow .100" x .100" (2.54mm x 2.54mm) spacing. Operating temperature is -30°C to +85°C. The switch is not UL or CSA certified.
SUBMINIATURE SLIDE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X6722 |
| Product Name | Subminiature Slide Rohs Compliant Nkk Switches |
| Approvals | RoHS |