The AS series is a subminiature slide switch designed for low-voltage, low-current logic-level applications. It features a 0.100" x 0.100" (2.54mm x 2.54mm) terminal spacing, 0.098" (2.5mm) total travel, and a 2.55N nominal operating force. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance under 50 milliohms and insulation resistance at least 500 megohms at 500V DC. It offers 50,000 minimum mechanical and electrical operations, operates from -30°C to +85°C, and uses nonshorting (break-before-make) contact timing. The actuator is glass fiber reinforced polyamide, contacts are phosphor bronze with gold plating. Terminal styles include straight, right-angle, and vertical PC mount. The AS11CB variant is a single-pole, single-throw (SPST), ON-NONE-OFF switch with a flush actuator and bracketed terminals for ESD protection. It is not UL or CSA certified.
SUBMINIATURE SLIDE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X6710 |
| Product Name | Subminiature Slide Nkk Switches |