The AB11AH-HA is a subminiature sealed pushbutton switch designed for logic-level applications, featuring a right-angle printed circuit board terminal configuration with a bracket and a .295" (7.5mm) diameter white cap. It has a single pole, single throw circuit with a momentary ON contact. The actuator movement includes a pretravel of 0.7mm, overtravel of 0.4mm, and total travel of 1.1mm, with a nominal operating force of 2.55N. Contacts are gold-plated phosphor bronze and brass, with a maximum contact resistance of 50 milliohms and insulation resistance of 500 megohms at 500V DC. The switch is rated for 50,000 mechanical and electrical operations, operates between -30°C and +85°C, and has a terminal spacing of 2.54mm x 2.54mm. The case is made of glass fiber reinforced polyamide, and the plunger is polyacetal.
PROCESS SEALED SUBMINIATURE PUSHBUTTON
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X6590 |
| Product Name | Process Sealed Subminiature Pushbutton Nkk Switches |
| Features | Sealed Relay |