The Series A process sealed subminiature toggle switch is designed for low-voltage, low-current logic-level applications. It features a subminiature footprint with 0.100" x 0.100" (2.54mm x 2.54mm) terminal spacing conforming to standard PCB grids. The A28AV variant has vertical PCB terminals and a .248" (6.3mm) bat-type toggle. The switch is sealed with mold-in epoxy or ultrasonic welding, using a glass fiber reinforced polyamide housing and gold-plated phosphor bronze contacts. It operates within a temperature range of -30°C to +85°C, supports a maximum resistive load of 0.4VA at 28V AC/DC, and offers 50,000 electrical operations minimum. The contact timing is nonshorting (break-before-make) with a 26° angle of throw. UL recognition and CSA certification are not attained. The switch is suitable for automated soldering and cleaning processes, with wave soldering recommended up to 270°C for 5 seconds.
PROCESS SEALED SUBMINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8387 |
| Product Name | Process Sealed Subminiature Toggle Nkk Switches |
| Features | Sealed Relay |