The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body, .100" x .100" (2.54mm x 2.54mm) terminal spacing conforming to standard PCB grid, and a nonshorting contact timing with 26° angle of throw. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC between contacts and between contacts and case for one minute. Electrical capacity is 0.4VA maximum at 28V AC/DC, with an electrical life of 50,000 operations and a mechanical life of 100,000 operations for On-None-On and On-Off-On circuits. Operating temperature range is -30°C to +85°C. Terminals are gold-plated brass, with a glass fiber reinforced polyamide case and toggle. Soldering is recommended via wave or manual methods. The series has not been tested for UL or CSA certification.
PROCESS SEALED SUBMINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8361 |
| Product Name | Process Sealed Subminiature Toggle Nkk Switches |
| Features | Sealed Relay |