NKK Switches Process Sealed Subminiature Toggle Nkk Switches A1RAV

Description
PROCESS SEALED SUBMINIATURE TOGGLE
Description
PROCESS SEALED SUBMINIATURE TOGGLE
Datasheet
Datasheet Summary
Powered by GS/AI

The A Series is a sealed subminiature toggle switch designed for logic-level applications, featuring a totally sealed body to prevent contamination and enable automated soldering. It has a .100" x .100" (2.54mm x 2.54mm) terminal spacing conforming to standard PC board grids. The switch has a 26° angle of throw, nonshorting contact timing, and a mechanical life of 100,000 operations for On-None-On and On-Off-On circuits. Electrical ratings include a maximum 0.4VA resistive load at 28V AC/DC, 50 milliohms maximum contact resistance, and an operating temperature range of -30°C to +85°C. Terminal options include vertical (V) configurations, with toggle options in standard or antistatic materials. The switch is not UL or CSA certified and is intended for low-voltage, low-current circuits only.

Datasheet Summary
Powered by GS/AI

The A Series is a sealed subminiature toggle switch designed for logic-level applications, featuring a totally sealed body to prevent contamination and enable automated soldering. It has a .100" x .100" (2.54mm x 2.54mm) terminal spacing conforming to standard PC board grids. The switch has a 26° angle of throw, nonshorting contact timing, and a mechanical life of 100,000 operations for On-None-On and On-Off-On circuits. Electrical ratings include a maximum 0.4VA resistive load at 28V AC/DC, 50 milliohms maximum contact resistance, and an operating temperature range of -30°C to +85°C. Terminal options include vertical (V) configurations, with toggle options in standard or antistatic materials. The switch is not UL or CSA certified and is intended for low-voltage, low-current circuits only.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Toggle Nkk Switches - 09X7967 - Newark, An Avnet Company
Chicago, IL, United States
Process Sealed Subminiature Toggle Nkk Switches
09X7967
Process Sealed Subminiature Toggle Nkk Switches 09X7967
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 09X7967
Product Name Process Sealed Subminiature Toggle Nkk Switches
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA12.1224S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers