The A13AV is a subminiature sealed toggle switch designed for logic-level applications, featuring a vertically mounted PC terminal configuration with a single pole and ON-NONE-ON circuit. It has a 0.100" x 0.100" (2.54mm x 2.54mm) terminal spacing and employs a sealed construction to prevent contamination. The switch supports a maximum resistive load of 0.4VA at 28V AC/DC, with a contact resistance of 50 milliohms maximum and an insulation resistance of 500 megohms minimum. The mechanical life is 100,000 operations minimum for this circuit type, with an electrical life of 50,000 operations minimum. The toggle actuator is 0.394" (10.0mm) long, with a 26° throw angle, and the operating temperature range is -30°C to +85°C. The housing and toggle are made of glass fiber reinforced polyamide. The switch is not UL recognized or CSA certified.
PROCESS SEALED SUBMINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8105 |
| Product Name | Process Sealed Subminiature Toggle Nkk Switches |
| Features | Sealed Relay |