NKE Austria GmbH Bearing Units

Description
Bearing units consist of a housing and an insert bearing. NKE bearing units offer simple, effective and reliable technical solutions with the minimum design work requirements. Housing: cast iron or pressed steel Insert bearings: AY...NPPB, GAY...NPPB, GYE...NPPB, GE...KRRB, RAE...NPPB, GRAE...NPPB Application examples: iron and steel, heavy machinery, agricultural machinery, conveyors, etc.
Datasheet
Description
Bearing units consist of a housing and an insert bearing. NKE bearing units offer simple, effective and reliable technical solutions with the minimum design work requirements. Housing: cast iron or pressed steel Insert bearings: AY...NPPB, GAY...NPPB, GYE...NPPB, GE...KRRB, RAE...NPPB, GRAE...NPPB Application examples: iron and steel, heavy machinery, agricultural machinery, conveyors, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bearing Units -  - NKE Austria GmbH
Steyr, Gleink, Austria
Bearing Units
Bearing Units
Bearing units consist of a housing and an insert bearing. NKE bearing units offer simple, effective and reliable technical solutions with the minimum design work requirements. Housing: cast iron or pressed steel Insert bearings: AY...NPPB, GAY...NPPB, GYE...NPPB, GE...KRRB, RAE...NPPB, GRAE...NPPB Application examples: iron and steel, heavy machinery, agricultural machinery, conveyors, etc.

Bearing units consist of a housing and an insert bearing. NKE bearing units offer simple, effective and reliable technical solutions with the minimum design work requirements.

  • Housing: cast iron or pressed steel
  • Insert bearings: AY...NPPB, GAY...NPPB, GYE...NPPB, GE...KRRB, RAE...NPPB, GRAE...NPPB
  • Application examples: iron and steel, heavy machinery, agricultural machinery, conveyors, etc.
Supplier's Site Datasheet

Technical Specifications

  NKE Austria GmbH
Product Category Pillow Block Bearings
Product Name Bearing Units
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
30mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Rotary Pillow Block - SKF-8560 - Reid Supply
Specs
Bearing Type Ball
Shaft Securing Method Setscrew; Set Screw Lock
Shaft Diameter 1.25 inch (31.75 mm)
View Details