AC Servo Screw Driving Motor - NX Series AC Brushless Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data logging ability.
SD550T Series Controller - 220VAC. Sensor input for transducer control. Multiple program selections available. External I/O capabilities. Preprogrammed for all fastening situations.
All applicable cables for above.
| Nitto Seiko America | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | NX Driver series |
| Product Name | AC Servo Screw Driving Motor |
| Motor Type | AC Servo |
| AC Voltage & Frequency | 120V/60Hz; 208-230/240V 60Hz; International Voltages |
| Phase | Single-phase |
| Continuous Torque | 1.8 to 708.0 In-lbs (2.04 to 816 kg-cm) |
| Shaft Speed | 220 to 1200 rpm |