Nitto Kohki U.S.A., Inc. Low Pressure Quick-Couplers For Air Super Cupla

Description
The lightweight design makes the Cupla best suited to power tools! Push-to-connect for easy operation. Light weight design suits direct connection to power tools aluminum body is adopted for some models to reduce the weight. Just push the plug into socket for easy one hand connection Available in various end configurations for a wide range of pneumatic applications. Model 02s20p can be connected with sockets for hi cupla models 20, 30 and 40. Also available with quick connect / disconnect tube fitter type
Datasheet
Description
The lightweight design makes the Cupla best suited to power tools! Push-to-connect for easy operation. Light weight design suits direct connection to power tools aluminum body is adopted for some models to reduce the weight. Just push the plug into socket for easy one hand connection Available in various end configurations for a wide range of pneumatic applications. Model 02s20p can be connected with sockets for hi cupla models 20, 30 and 40. Also available with quick connect / disconnect tube fitter type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Quick-Couplers For Air - Super Cupla - Nitto Kohki U.S.A., Inc.
Roselle, IL, USA
Low Pressure Quick-Couplers For Air
Super Cupla
Low Pressure Quick-Couplers For Air Super Cupla
The lightweight design makes the Cupla best suited to power tools! Push-to-connect for easy operation. Light weight design suits direct connection to power tools aluminum body is adopted for some models to reduce the weight. Just push the plug into socket for easy one hand connection Available in various end configurations for a wide range of pneumatic applications. Model 02s20p can be connected with sockets for hi cupla models 20, 30 and 40. Also available with quick connect / disconnect tube fitter type

The lightweight design makes the Cupla best suited to power tools!

Push-to-connect for easy operation.

  • Light weight design suits direct connection to power tools aluminum body is adopted for some models to reduce the weight.
  • Just push the plug into socket for easy one hand connection
  • Available in various end configurations for a wide range of pneumatic applications.
  • Model 02s20p can be connected with sockets for hi cupla models 20, 30 and 40.
  • Also available with quick connect / disconnect tube fitter type
Supplier's Site Datasheet

Technical Specifications

  Nitto Kohki U.S.A., Inc.
Product Category Pneumatic Fittings
Product Number Super Cupla
Product Name Low Pressure Quick-Couplers For Air
Fitting Type Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
SS Wire Screen / Orifice Assembly - Tube Connector, Type SLR4 - SLR4-20-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting
Material Stainless
English Size 0.250 inch (6.35 mm)
View Details
Push-in Y-connector - CRQSY-12 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
Swivel Fittings - 9069 - EXAIR
Specs
Material Brass/Bronze
English Size 0.500 inch (12.7 mm)
View Details