Nitto Kohki U.S.A., Inc. Low Pressure Quick-Couplers For Water or Liquids Micro Cupla

Description
Compact, lightweight Cuplas with only 9.5mm outer diameter. Push-to-connect operation. Tube Fitter type for even easier tube insertion. Even though the valve is built in the socket, the sleeve outer diameter is confined to 9.5mm. Push to connect design Just push in and the tube mount is completed Compact design for piping in narrow spaces Plated brass and stainless steel bodies are available for excellent corrosion resistance. Available in various end configurations to satisfy a wide range of pneumatic applications.
Datasheet
Description
Compact, lightweight Cuplas with only 9.5mm outer diameter. Push-to-connect operation. Tube Fitter type for even easier tube insertion. Even though the valve is built in the socket, the sleeve outer diameter is confined to 9.5mm. Push to connect design Just push in and the tube mount is completed Compact design for piping in narrow spaces Plated brass and stainless steel bodies are available for excellent corrosion resistance. Available in various end configurations to satisfy a wide range of pneumatic applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Quick-Couplers For Water or Liquids - Micro Cupla - Nitto Kohki U.S.A., Inc.
Roselle, IL, USA
Low Pressure Quick-Couplers For Water or Liquids
Micro Cupla
Low Pressure Quick-Couplers For Water or Liquids Micro Cupla
Compact, lightweight Cuplas with only 9.5mm outer diameter. Push-to-connect operation. Tube Fitter type for even easier tube insertion. Even though the valve is built in the socket, the sleeve outer diameter is confined to 9.5mm. Push to connect design Just push in and the tube mount is completed Compact design for piping in narrow spaces Plated brass and stainless steel bodies are available for excellent corrosion resistance. Available in various end configurations to satisfy a wide range of pneumatic applications.

Compact, lightweight Cuplas with only 9.5mm outer diameter. Push-to-connect operation. Tube Fitter type for even easier tube insertion.

  • Even though the valve is built in the socket, the sleeve outer diameter is confined to 9.5mm.
  • Push to connect design
  • Just push in and the tube mount is completed
  • Compact design for piping in narrow spaces
  • Plated brass and stainless steel bodies are available for excellent corrosion resistance.
  • Available in various end configurations to satisfy a wide range of pneumatic applications.
Supplier's Site Datasheet
Low Pressure Quick-Couplers For Air - Micro Cupla - Nitto Kohki U.S.A., Inc.
Roselle, IL, USA
Low Pressure Quick-Couplers For Air
Micro Cupla
Low Pressure Quick-Couplers For Air Micro Cupla
Compact, lightweight Cuplas with only 9.5mm outer diameter. Push-to-connect operation. Tube Fitter type for even easier tube insertion. Even though the valve is built in the socket, the sleeve outer diameter is confined to 9.5mm. Push to connect design Just push in and the tube mount is completed Compact design for piping in narrow spaces Plated brass and stainless steel bodies are available for excellent corrosion resistance. Available in various end configurations to satisfy a wide range of pneumatic applications.

Compact, lightweight Cuplas with only 9.5mm outer diameter. Push-to-connect operation. Tube Fitter type for even easier tube insertion.

  • Even though the valve is built in the socket, the sleeve outer diameter is confined to 9.5mm.
  • Push to connect design
  • Just push in and the tube mount is completed
  • Compact design for piping in narrow spaces
  • Plated brass and stainless steel bodies are available for excellent corrosion resistance.
  • Available in various end configurations to satisfy a wide range of pneumatic applications.
Supplier's Site Datasheet

Technical Specifications

  Nitto Kohki U.S.A., Inc. Nitto Kohki U.S.A., Inc.
Product Category Hose Fittings Pneumatic Fittings
Product Number Micro Cupla Micro Cupla
Product Name Low Pressure Quick-Couplers For Water or Liquids Low Pressure Quick-Couplers For Air
Fitting Type Quick Coupler; Ball and Sleeve Fitting Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
SS Wire Screen / Orifice Assembly - Adapter, Type DSO - DSO-20-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
T quick connector - TCK-M5-PK-3 - Festo Corporation
Specs
Fitting Type Quick Coupler; Swivel Fitting
Material Aluminum; Aluminum
View Details
Compressed Air Hex Nipple Fitting - 9759 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.375 inch (9.52 mm)
View Details