Nitto Kohki U.S.A., Inc. Low Pressure Quick-Couplers For Air Full Blow Cupla

Description
Unique full-open gate type valve mechanism realizes low pressure loss and high flow rate, which reduces required source air volume. The flow rate is increased by up to 40% more than that of conventional cuplas. During connection and disconnection the valve is closed enabling connection/disconnec tion under zero line pressure. Then the sleeve of the socket is returned to its original position, the purge mechanism releases the residual air pressure in the plug eliminating an unpleasant popping noise and a hose whip back motion on disconnection. Built in sleeve lock mechanism prevents accidental disconnection of Cuplas assuring safe operation. The valve can be opened and closed while the socket and plug is connected The weight is reduced by 30 to 45% compared with that of conventional cuplas
Datasheet
Description
Unique full-open gate type valve mechanism realizes low pressure loss and high flow rate, which reduces required source air volume. The flow rate is increased by up to 40% more than that of conventional cuplas. During connection and disconnection the valve is closed enabling connection/disconnec tion under zero line pressure. Then the sleeve of the socket is returned to its original position, the purge mechanism releases the residual air pressure in the plug eliminating an unpleasant popping noise and a hose whip back motion on disconnection. Built in sleeve lock mechanism prevents accidental disconnection of Cuplas assuring safe operation. The valve can be opened and closed while the socket and plug is connected The weight is reduced by 30 to 45% compared with that of conventional cuplas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Quick-Couplers For Air - Full Blow Cupla - Nitto Kohki U.S.A., Inc.
Roselle, IL, USA
Low Pressure Quick-Couplers For Air
Full Blow Cupla
Low Pressure Quick-Couplers For Air Full Blow Cupla
Unique full-open gate type valve mechanism realizes low pressure loss and high flow rate, which reduces required source air volume. The flow rate is increased by up to 40% more than that of conventional cuplas. During connection and disconnection the valve is closed enabling connection/disconnec tion under zero line pressure. Then the sleeve of the socket is returned to its original position, the purge mechanism releases the residual air pressure in the plug eliminating an unpleasant popping noise and a hose whip back motion on disconnection. Built in sleeve lock mechanism prevents accidental disconnection of Cuplas assuring safe operation. The valve can be opened and closed while the socket and plug is connected The weight is reduced by 30 to 45% compared with that of conventional cuplas

Unique full-open gate type valve mechanism realizes low pressure loss and high flow rate, which reduces required source air volume.

  • The flow rate is increased by up to 40% more than that of conventional cuplas.
  • During connection and disconnection the valve is closed enabling connection/disconnection under zero line pressure.
  • Then the sleeve of the socket is returned to its original position, the purge mechanism releases the residual air pressure in the plug eliminating an unpleasant popping noise and a hose whip back motion on disconnection.
  • Built in sleeve lock mechanism prevents accidental disconnection of Cuplas assuring safe operation.
  • The valve can be opened and closed while the socket and plug is connected
  • The weight is reduced by 30 to 45% compared with that of conventional cuplas
Supplier's Site Datasheet

Technical Specifications

  Nitto Kohki U.S.A., Inc.
Product Category Pneumatic Fittings
Product Number Full Blow Cupla
Product Name Low Pressure Quick-Couplers For Air
Fitting Type Hose Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Fitting Elbow - 9895 - EXAIR
Specs
Fitting Type Tee Fitting
Material Brass/Bronze
English Size 0.375 inch (9.52 mm)
View Details
Minimatic® Slip-On Fitting - UT0-2 - Clippard
Specs
Fitting Type Hose Fitting; Elbow Fitting; Adapter Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
1/4
Specs
Fitting Type Pipe Fitting
Material Stainless
English Size 0.250 inch (6.35 mm)
View Details
Pneumatic Quick Connect Couplings - 2312517 - RS Components, Ltd.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Nickel Plated Brass
View Details