"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 10-LFSOP, 10-MSOP (0.110"", 2.80mm Width)"
REAL TIME CLOCK IC WITH VOLTAGE
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 10-LFSOP, 10-MSOP (0.110", 2.80mm Width)
REAL TIME CLOCK IC WITH VOLTAGE
IC RTC CLK/CALENDAR I2C 10SSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 2129-RV5C387A-E2-FTR-ND | RV5C387A-E2-F | RV5C387A-E2-F | RV5C387A-E2-F | RV5C387A-E2-F |
| Product Name | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock |
| Package Type | Surface Mount; "10-LFSOP, 10-MSOP (0.110"", 2.80mm Width)" | Surface Mount; 10-LFSOP, 10-MSOP (0.110\", 2.80mm Width) | Surface Mount; SSOP; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts |