"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-LSSOP (0.173"", 4.40mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-LSSOP (0.173"", 4.40mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-LSSOP (0.173"", 4.40mm Width)"
IC REAL TIME CLOCK 2 WIRE
IC REAL TIME CLOCK 2 WIRE
IC RTC CLK/CALENDAR I2C 8SSOP
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-LSSOP (0.173", 4.40mm Width)
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 2129-RS5C372A-E2-FTR-ND | RS5C372A-E2-F | RS5C372A-E2-F | RS5C372A-E2-F | RS5C372A-E2-F |
| Product Name | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; "8-LSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SSOP; 8-LSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 1.7 to 6 volts | 1.7 to 6 volts | 1.7 to 6 volts |