Nisshinbo Micro Devices Inc. Real Time Clocks RS5C338A-E2-F

Description
Real Time Clock (RTC) IC
Request a Quote Datasheet
Description
Real Time Clock (RTC) IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - RS5C338A-E2-F-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
RS5C338A-E2-F-ND
Real Time Clocks RS5C338A-E2-F-ND
Real Time Clock (RTC) IC

Real Time Clock (RTC) IC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
1156384-RS5C338A-E2-F
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks 1156384-RS5C338A-E2-F
Win Source Part Number: 1156384-RS5C338A-E2- F Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks Series: * Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RICRICRS5C338A-E2-F, 2156-RS5C338A-E2-F Base Product Number: RS5C338

Win Source Part Number: 1156384-RS5C338A-E2-F
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: RICRICRS5C338A-E2-F,2156-RS5C338A-E2-F
Base Product Number: RS5C338

Buy Now Datasheet
Real Time Clocks - RS5C338A-E2-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RS5C338A-E2-F
Real Time Clocks RS5C338A-E2-F
Real Time Clock (RTC) IC

Real Time Clock (RTC) IC

Buy Now Datasheet
Clock/Timing - Real Time Clocks - RS5C338A-E2-F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RS5C338A-E2-F
Clock/Timing - Real Time Clocks RS5C338A-E2-F
3-WIRE SERIAL INTERFACE REAL-TIM

3-WIRE SERIAL INTERFACE REAL-TIM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RS5C338A-E2-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RS5C338A-E2-F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RS5C338A-E2-F
3-WIRE SERIAL INTERFACE REAL-TIM

3-WIRE SERIAL INTERFACE REAL-TIM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number RS5C338A-E2-F-ND 1156384-RS5C338A-E2-F RS5C338A-E2-F RS5C338A-E2-F RS5C338A-E2-F
Product Name Real Time Clocks Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers