Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-82AB
Low Supply Current 8V Input Voltage Regulator
IC REG LINEAR 4V 50MA SC82AB
IC REG LINEAR 4V 50MA SC82AB
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RQ5RW40BA-TR-FE-ND | RQ5RW40BA-TR-FE | RQ5RW40BA-TR-FE | RQ5RW40BA-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-82A, SOT-343 | Other; SC-82AB | ||
| Special Features | Input Overcurrent Protection | Enable |