Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 900mA 10-UFDFN Exposed Pad
IC REG BUCK ADJ 900MA 10DFN
PWM/VFM STEP-DOWN DCDC CONVERTER
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP901K012D-TR | RP901K012D-TR | RP901K012D-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-UFDFN Exposed Pad | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 1.2 to 1.8 volts | 1.2 volts |