PWM/VFM STEP-DOWN DCDC CONVERTER
IC REG BUCK ADJ 900MA 10DFN
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 900mA 10-UFDFN Exposed Pad
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP901K010D-TR | RP901K010D-TR | RP901K010D-TR |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.9000 amps | 0.9000 amps | 0.9000 amps |
| fsw | 1200 kHz | 1200 kHz | 1200 kHz |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 1.2 volts | 1.2 to 1.8 volts |