IC REG BUCK-BST 3.3V 20WLCSP
ULTRA-LOW QUIESCENT CURRENT (IQ
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA 20-XFBGA, WLCSP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP604Z331B-E2-F | RP604Z331B-E2-F | RP604Z331B-E2-F |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 3.3 volts | 3.3 to ? volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |