Buck-Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA 20-XFBGA, WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 2129-RP604Z301A-E2-TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; 20-XFBGA, WLCSP |
| Output Voltage | 3 volts |