Buck-Boost Switching Regulator IC Positive Fixed 2.3V 1 Output 300mA 20-XFBGA, WLCSP
IC REG BUCK-BST 2.3V 20WLCSP
ULTRA-LOW QUIESCENT CURRENT (IQ
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP604Z231B-E2-F | RP604Z231B-E2-F | RP604Z231B-E2-F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 20-XFBGA, WLCSP | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 2.3 to ? volts | 2.3 volts |