The RP604K361A-TR is a buck-boost DC/DC converter designed for applications requiring low quiescent current and high efficiency at low loads. It operates with an input voltage range of 1.8 V to 5.5 V and can provide an adjustable output voltage from 1.6 V to 5.2 V in 0.1 V steps, with an output voltage accuracy of ±1.5%. The maximum output current is 300 mA when configured in buck mode. This device features an ultra-low quiescent current of 0.3 µA, which is beneficial for extending battery life in portable applications. It also includes a standby current of only 0.01 µA. Protection features such as under-voltage lockout (UVLO), over-voltage protection (OVP), peak current limiting, and thermal shutdown enhance its reliability. The RP604K361A-TR is available in two selectable package options: WLCSP-20-P2 and DFN(PLP)2730-12, making it suitable for compact designs. It is particularly well-suited for wearable devices, low-power wireless communication equipment, and applications utilizing coin or lithium-ion batteries. The auto-discharge function is user-selectable, allowing for quick discharge of the output voltage when transitioning to standby mode.
Buck-Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 300mA 12-UFDFN Exposed Pad
ULTRA-LOW QUIESCENT CURRENT (IQ
IC REG BUCK-BST 3.6V 300MA 12DFN
Buck-Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 300mA 12-UFDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP604K361A-TR-ND | RP604K361A-TR | RP604K361A-TR | RP604K361A-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 12-UFDFN Exposed Pad | Other; 12-UFDFN Exposed Pad | ||
| Output Voltage | 3.6 volts | 3.6 volts | 3.6 to ? volts |