Buck-Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA 12-UFDFN Exposed Pad
ULTRA-LOW QUIESCENT CURRENT (IQ
IC REG BUCK-BOOST 3V 300MA 12DFN
Buck-Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA 12-UFDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP604K301A-TR-ND | RP604K301A-TR | RP604K301A-TR | RP604K301A-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 12-UFDFN Exposed Pad | Other; 12-UFDFN Exposed Pad | ||
| Output Voltage | 3 volts | 3 volts | 3 to ? volts |