Buck-Boost Switching Regulator IC Positive Fixed 2.6V 1 Output 300mA 12-UFDFN Exposed Pad
IC REG BUCK-BST 2.6V 300MA 12DFN
ULTRA-LOW QUIESCENT CURRENT (IQ
Buck-Boost Switching Regulator IC Positive Fixed 2.6V 1 Output 300mA 12-UFDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP604K261A-TR-ND | RP604K261A-TR | RP604K261A-TR | RP604K261A-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 12-UFDFN Exposed Pad | Other; 12-UFDFN Exposed Pad | ||
| Output Voltage | 2.6 volts | 2.6 volts | 2.6 to ? volts |