Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 12-UFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 12-UFDFN Exposed Pad
BUCK/BOOST DC/DC CONVERTER FOR W
IC REG BUCK-BST 3.3V 1.5A 12DFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP602K330G-TR-ND | RP602K330G-TR | RP602K330G-TR | RP602K330G-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 12-UFDFN Exposed Pad | Other; 12-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts |