IC REG BUCK-BST 3.3V 1A 16WLCSP
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-WFBGA, WLCSP
1000MA BUCK-BOOST DC/DC CONVERTE
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP601Z330A-E2-F | RP601Z330A-E2-F | RP601Z330A-E2-F |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 3.3 volts | 3.3 to ? volts | |
| IOUT | 1 amps | 1 amps | 1 amps |
| fsw | 2400 kHz | 2400 kHz | 2400 kHz |