Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 500mA 10-UFDFN Exposed Pad
IC REG BOOST 4.2V 500MA 10DFN
1A PWM/VFM STEP-UP/DOWN DCDC CON
Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 500mA 10-UFDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP600K103D-TR-ND | RP600K103D-TR | RP600K103D-TR | RP600K103D-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | ||
| Output Voltage | 4.2 volts | 4.2 volts | 4.2 to ? volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |