Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 1A 12-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 1A 12-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 1A 12-UFDFN Exposed Pad
Manufacturer: Nisshinbo Micro Devices Inc.
Win Source Part Number: 1316406-RP550K001A-T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Voltage - Output (Max): 3.3V
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: DFN(PLP)2730-12
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 12-UFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 2129-RP550K001A-TR,2
Base Product Number: RP550
RoHS Status: RoHS Compliant
BUCK DC/DC CONVERTER DUAL OUTPUT
IC REG BUCK ADJ 1A DL 12DFN
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 1A 12-UFDFN Exposed Pad
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-RP550K001A-DKR-ND | 1316406-RP550K001A-TR | RP550K001A-TR | RP550K001A-TR | RP550K001A-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 12-UFDFN Exposed Pad | Other; 12-UFDFN Exposed Pad | Other; 12-UFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6000 to 3.3 volts | 0.6000 volts | 0.6000 to 3.3 volts |