Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-XFBGA, WLCSP
IC REG BUCK 3.3V 1A 6WLCSP
0.5A/1A 6MHZ PWM/VFM STEP-DOWN D
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-XFBGA, WLCSP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP519Z331B-E2-F-ND | RP519Z331B-E2-F | RP519Z331B-E2-F | RP519Z331B-E2-F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFBGA, WLCSP | Other; 6-XFBGA, WLCSP | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |