Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 10-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 10-UFDFN Exposed Pad
CONVERTER BUCK DC/DC 300 MA
IC REG BUCK 2.5V 10DFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP515K254C-TR-ND | RP515K254C-TR | RP515K254C-TR | RP515K254C-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | ||
| Output Voltage | 2.5 volts | 2.5 to ? volts | 2.5 volts |