Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 8-XFBGA, WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 2129-RP511Z331B-TR-TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 8-XFBGA, WLCSP |
| Output Voltage | 3.3 volts |