Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 100mA 8-XFBGA, WLCSP
0.3 ?A IQ ULTRA-LOW QUIESCENT CU
IC REG BUCK 1.8V 100MA 8WLCSP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP511Z181B-TR-F | RP511Z181B-TR-F | RP511Z181B-TR-F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 8-XFBGA, WLCSP | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 1.8 to ? volts | 1.8 volts |