Switching Regulator, Current-mode, 0.1A, 1000kHz Switching Freq-Max, PDSO10
Buck Switching Regulator IC Positive Fixed 1.9V 1 Output 100mA 10-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.9V 1 Output 100mA 10-UFDFN Exposed Pad
IC REG BUCK 1.9V 100MA 10DFN
0.3 ?A IQ ULTRA-LOW QUIESCENT CU
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP511K191B-TR | RP511K191B-TR-ND | RP511K191B-TR | RP511K191B-TR | RP511K191B-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; DFN-10 | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | ||
| Life Cycle Stage | Active | Active | Active | ||
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Output Voltage | 1.9 volts | 1.9 to ? volts | 1.9 volts |