The RP509Z331B-E2-F is a step-down DC/DC converter from Quarktwin Technology Ltd., designed to provide a fixed output voltage of 3.3V with a maximum output current of 1A. It operates within an input voltage range of 2.3V to 5.5V and features synchronous rectification to enhance efficiency by using built-in switching transistors instead of diodes. The device supports selectable output voltage types, allowing for either fixed or adjustable output configurations, and offers a choice between PWM/VFM auto-switching control and forced PWM control modes to optimize performance under varying load conditions. Key specifications include a typical oscillator frequency of 6.0 MHz, a soft-start time of approximately 0.15 ms, and a thermal shutdown circuit for protection. The RP509Z331B-E2-F is packaged in a compact WLCSP-6-P6 format, facilitating high-density mounting on PCBs. This product is suitable for applications in portable communication devices, such as smartphones and digital cameras, as well as equipment powered by Li-ion batteries.
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-WFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-WFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-WFBGA, WLCSP
0.5A/1A 6MHZ PWM/VFM STEP-DOWN D
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-WFBGA, WLCSP
IC REG BUCK 3.3V 1A 6WLCSP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-RP509Z331B-E2-FCT-ND | RP509Z331B-E2-F | RP509Z331B-E2-F | RP509Z331B-E2-F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-WFBGA, WLCSP | Other; 6-WFBGA, WLCSP | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts |