Switching Regulator
Buck Switching Regulator IC Positive Fixed 3.2V 1 Output 600mA 6-XFDFN
Buck Switching Regulator IC Positive Fixed 3.2V 1 Output 600mA 6-XFDFN
Buck Switching Regulator IC Positive Fixed 3.2V 1 Output 600mA 6-XFDFN
Buck Switching Regulator IC Positive Fixed 3.2V 1 Output 600mA 6-XFDFN
IC REG BUCK 3.2V 600MA 6DFN
600MA 6MHZ PWM/VFM STEP-DOWN DCD
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP508K321B-TR | 2129-RP508K321B-CT-ND | RP508K321B-TR | RP508K321B-TR | RP508K321B-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; DFN(PL)1212-6F | Other; 6-XFDFN | Other; 6-XFDFN | ||
| Life Cycle Stage | Active | Active | Active | ||
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Special Features | Synchronous Rectification |