Buck Switching Regulator IC Positive Fixed 2.6V 1 Output 600mA 6-XFDFN
IC REG BUCK 2.6V 600MA 6DFN
Buck Switching Regulator IC Positive Fixed 2.6V 1 Output 600mA 6-XFDFN
600MA 6MHZ PWM/VFM STEP-DOWN DCD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP508K261A-TR-ND | RP508K261A-TR | RP508K261A-TR | RP508K261A-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFDFN | Other; 6-XFDFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.6 volts | 2.6 volts | 2.6 to ? volts |