Win Source Part Number: 1214673-RP506L331H-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100, RP506L
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.3MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: DFN3030-12
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 2129-RP506L331H-TR-K
Base Product Number: RP506
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 12-WFDFN Exposed Pad
2A PWM/VFM STEP-DOWN DC/DC CONVE
IC REG BUCK 3.3V 2A 12DFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 12-WFDFN Exposed Pad
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1214673-RP506L331H-TR-K | 2129-RP506L331H-TR-KTR-ND | RP506L331H-TR-K | RP506L331H-TR-K | RP506L331H-TR-K |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 2300 kHz | 2300 kHz | 2300 kHz | 2300 kHz | 2300 kHz |