Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 2A 10-UFDFN Exposed Pad
IC REG BUCK 1.6V 2A 10DFN
2A PWM/VFM STEP-DOWN DCDC CONVER
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 2A 10-UFDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP506K161E-TR-ND | RP506K161E-TR | RP506K161E-TR | RP506K161E-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.6 volts | 1.6 volts | 1.6 to ? volts |