The RP504L141D-TR is a 600 mA PWM/VFM step-down DC/DC converter designed for efficient voltage regulation in compact applications. It operates within an input voltage range of 2.3 V to 5.5 V and provides adjustable output voltages from 0.8 V to 3.3 V in 0.1 V increments, with an output voltage accuracy of ±1.5% or ±18 mV depending on the output level. The device features a low supply current of approximately 25 µA in VFM mode and a maximum standby current of 5 µA, making it suitable for battery-powered devices. The RP504L141D-TR employs synchronous rectification to enhance efficiency by using built-in switching transistors instead of diodes, which also reduces the overall component count. It supports two power control methods: forced PWM control for noise reduction at low output currents and PWM/VFM auto switching for improved efficiency. Protection features include overcurrent protection and a latch-type protection circuit to safeguard against prolonged overcurrent conditions. This product is available in multiple package options, including DFN(PL)1216-6F, DFN1616-6B, and SOT-23-5, allowing for flexibility in design and layout. It is suitable for applications such as handheld communication devices, cameras, and other portable equipment where space is limited and efficiency is critical.
Buck Switching Regulator IC Positive Fixed 1.4V 1 Output 600mA 6-XFDFN Exposed Pad
IC REG BUCK 1.4V 600MA 6DFN
Buck Switching Regulator IC Positive Fixed 1.4V 1 Output 600mA 6-XFDFN Exposed Pad
600MA PWM/VFM STEP-DOWN DCDC CON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP504L141D-TR-ND | RP504L141D-TR | RP504L141D-TR | RP504L141D-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFDFN Exposed Pad | Other; 6-XFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.4 volts | 1.4 volts | 1.4 to ? volts |