Nisshinbo Micro Devices Inc. Voltage Regulators - DC DC Switching Regulators RP504K121D5-E2

Description
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - RP504K121D5-E2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RP504K121D5-E2-ND
Voltage Regulators - DC DC Switching Regulators RP504K121D5-E2-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RP504K121D5-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RP504K121D5-E2
Voltage Regulators - DC DC Switching Regulators RP504K121D5-E2
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RP504K121D5-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RP504K121D5-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RP504K121D5-E2
IC REG BUCK 1.2V 600MA SOT23-5

IC REG BUCK 1.2V 600MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - RP504K121D5-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RP504K121D5-E2
PMIC - Voltage Regulators - DC DC Switching Regulators RP504K121D5-E2
600MA PWM/VFM STEP-DOWN DCDC CON

600MA PWM/VFM STEP-DOWN DCDC CON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number RP504K121D5-E2-ND RP504K121D5-E2 RP504K121D5-E2 RP504K121D5-E2
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 1.2 volts 1.2 to ? volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Multi-Output PMIC - A4413KETTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 32-Pin QFN
View Details
6 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AR - Lingto Electronic Limited
Specs
Configuration / Function Buck
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM20154 4A, 1MHz Synchronous Buck  Regulator with SYNCOUT - LM20154MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers