Nisshinbo Micro Devices Inc. Voltage Regulators - DC DC Switching Regulators RP504K121D-E2

Description
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - RP504K121D-E2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RP504K121D-E2-ND
Voltage Regulators - DC DC Switching Regulators RP504K121D-E2-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
 - RP504K121D-E2 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current/voltage-mode , 0.6A, 2250kHz Switching Freq-Max, CMOS

Switching Regulator, Current/voltage-mode, 0.6A, 2250kHz Switching Freq-Max, CMOS

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RP504K121D-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RP504K121D-E2
PMIC - Voltage Regulators - DC DC Switching Regulators RP504K121D-E2
600MA PWM/VFM STEP-DOWN DCDC CON

600MA PWM/VFM STEP-DOWN DCDC CON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RP504K121D-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RP504K121D-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RP504K121D-E2
IC REG BUCK 1.2V 600MA SOT23-5

IC REG BUCK 1.2V 600MA SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RP504K121D-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RP504K121D-E2
Voltage Regulators - DC DC Switching Regulators RP504K121D-E2
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number RP504K121D-E2-ND RP504K121D-E2 RP504K121D-E2 RP504K121D-E2 RP504K121D-E2
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; DFN(PLP)1212-6F Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CS51221ED16 - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start
fsw 1000 kHz
Duty Cycle 85
View Details
DC DC Switching Controllers - 5962-8951106V2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Switching Regulators - 1922580P - RS Components, Ltd.
Specs
IOUT 1.5 amps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details