Nisshinbo Micro Devices Inc. Voltage Regulators - DC DC Switching Regulators RP504K111D-E2

Description
Switching Regulator, Current/voltage-mode , 0.6A, 2250kHz Switching Freq-Max, CMOS
Request a Quote Datasheet
Description
Switching Regulator, Current/voltage-mode , 0.6A, 2250kHz Switching Freq-Max, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RP504K111D-E2 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current/voltage-mode , 0.6A, 2250kHz Switching Freq-Max, CMOS

Switching Regulator, Current/voltage-mode, 0.6A, 2250kHz Switching Freq-Max, CMOS

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RP504K111D-E2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RP504K111D-E2-ND
Voltage Regulators - DC DC Switching Regulators RP504K111D-E2-ND
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RP504K111D-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RP504K111D-E2
PMIC - Voltage Regulators - DC DC Switching Regulators RP504K111D-E2
600MA PWM/VFM STEP-DOWN DCDC CON

600MA PWM/VFM STEP-DOWN DCDC CON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RP504K111D-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RP504K111D-E2
Voltage Regulators - DC DC Switching Regulators RP504K111D-E2
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RP504K111D-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RP504K111D-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RP504K111D-E2
IC REG BUCK 1.1V 600MA SOT23-5

IC REG BUCK 1.1V 600MA SOT23-5

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number RP504K111D-E2 RP504K111D-E2-ND RP504K111D-E2 RP504K111D-E2 RP504K111D-E2
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type Other; DFN(PLP)1216-6F Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Life Cycle Stage Active Active Active
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN-12 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
Switching Regulators - 1908014P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
Efficiency 99.9 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8103-08CRT - 866391-CHL8103-08CRT - Win Source Electronics
Specs
Package Type Other; PG-VQFN-40-903
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers